Manufacturer: Rohm Semiconductor
Win Source Part Number: 864068-BD8306MUV-E2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2A (Switch) 16-VFQFN Exposed Pad
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD8306
Categories: Integrated Circuits (ICs)
Case / Package: VQFN016V3030
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD8306MUV-E2CT, BD8306MUV-E2DKR, BD8306MUV-E2TR
IC REG BCK BST ADJ 2A 16VQFN Product overview: BD8306MUV-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BD8306MUV-E2 can be used for catalog matching and distributor lookup.
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2A (Switch) 16-VFQFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2A (Switch) 16-VFQFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2A (Switch) 16-VFQFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2A (Switch) 16-VFQFN Exposed Pad
IC REG BCK BST ADJ 2A 16VQFN
IC REG BCK BST ADJ 2A 16VQFN
Switching Voltage Regulators IC Pwr Swtch Reg Integrated FET
IC REG BCK BST ADJ 2A 16VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 864068-BD8306MUV-E2 | 739-BD8306MUV-E2 | BD8306MUV-E2DKR-ND | BD8306MUV-E2 | BD8306MUV-E2 | BD8306MUV-E2 | BD8306MUV-E2 | BD8306MUV-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD8306MUV-E2 | 2A Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; VQFN016V3030 | Other; Tape & Reel (TR) | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Output Voltage | 1.8 to 5.2 volts | 1.8 to 5.2 volts | 1.8 to 5.2 volts | 1.8 volts | 1.8 volts | |||
| IOUT | 1 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |