LAPIS Semiconductor PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD8305MUV-E2 BD8305MUV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023077-BD8305MUV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 800kHz to 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: VQFN020V4040 Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.8V Maximum Output Voltage: 5.2V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023077-BD8305MUV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 800kHz to 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: VQFN020V4040 Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.8V Maximum Output Voltage: 5.2V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD8305MUV-E2 - 1023077-BD8305MUV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD8305MUV-E2
1023077-BD8305MUV-E2
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD8305MUV-E2 1023077-BD8305MUV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023077-BD8305MUV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 800kHz to 1.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: VQFN020V4040 Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.8V Maximum Output Voltage: 5.2V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023077-BD8305MUV-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 800kHz to 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: VQFN020V4040
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Maximum Output Voltage: 5.2V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Voltage Regulators - DC DC Switching Regulators - BD8305MUV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
BD8305MUV-E2
Voltage Regulators - DC DC Switching Regulators BD8305MUV-E2
Buck-Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 1A 20-VFQFN Exposed Pad

Buck-Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 1A 20-VFQFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - BD8305MUV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
BD8305MUV-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators BD8305MUV-E2
IC REG BUCK-BOOST ADJ 1A 20VQFN

IC REG BUCK-BOOST ADJ 1A 20VQFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - BD8305MUV-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
BD8305MUV-E2
PMIC - Voltage Regulators - DC DC Switching Regulators BD8305MUV-E2
IC REG BCK BST ADJ 1A 20VQFN

IC REG BCK BST ADJ 1A 20VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1023077-BD8305MUV-E2 BD8305MUV-E2 BD8305MUV-E2 BD8305MUV-E2
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD8305MUV-E2 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; VQFN020V4040 Other; 20-VFQFN Exposed Pad
Life Cycle Stage Maturity; Active Declining; Not For New Designs
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2222778P - RS Components, Ltd.
Specs
IOUT 3.5 amps
Efficiency 86 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM25010-Q1 Automotive Grade 6-42V Wide Vin, 1A, Constant On-Time Non-Synchronous Buck Regulator - LM25010Q1MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; HTSSOP
Special Features Enable
View Details
8 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2107ACPZ-1.8-R7 - 910647-ADP2107ACPZ-1.8-R7 - Win Source Electronics
Specs
Package Type Other; 16-LFCSP-WQ (4x4)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details