Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC VQFN016V3030
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC VQFN016V3030
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC VQFN016V3030
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049474-BD8303MUV-E2
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck-Boost
Frequency - Switching: 200kHz to 1MHz
Control Features: Enable, Frequency Control
Number of Outputs: 2
Synchronous Rectifier: Yes
Family Name: BD8303
Output Phases: 2
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: VQFN016V3030
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 2.7 V to 14 V
Alternative Parts (Cross-Reference): TS34063CS RL; SC4508AMLTRT; TS34063CD; SI9168BQ-T1;
Introduction Date: March 04, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK-BOOST VQFNV
IC REG CTRLR BUCK-BOOST VQFNV
IC REG CTRLR BUCK-BOOST VQFNV
Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC VQFN016V3030
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD8303MUV-E2CT-ND | 049474-BD8303MUV-E2 | BD8303MUV-E2 | BD8303MUV-E2 | 687-BD8303MUV-E2 | BD8303MUV-E2 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - BD8303MUV-E2 | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | IC REG CTRLR BUCK-BOOST VQFNV | DC DC Switching Controllers |
| Configuration / Function | Buck-Boost | Buck; Boost; Buck-Boost | Buck; Boost | |||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; VQFN016V3030 | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control | Enable, Frequency Control | Multiple Outputs | ||
| fsw | 200 to 1000 kHz | 200 to 1000 kHz | 200 to 1000 kHz | 200 kHz | 200 to 1000 kHz | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |