ROHM Semiconductor USA, LLC Motor Driver, -40 To 85Deg C; Motor Type Rohm BD8263EFV-ME2

Description
MOTOR DRIVER, -40 TO 85DEG C; Motor Type:DC, Voice Coil; No. of Outputs:4Outputs; Output Current:-; Output Voltage:6V; Driver Case Style:HTSSOP-B; No. of Pins:28Pins; Supply Voltage Min:4.5V; Supply Voltage Max:10V; Operating RoHS Compliant: Yes
Datasheet
Description
MOTOR DRIVER, -40 TO 85DEG C; Motor Type:DC, Voice Coil; No. of Outputs:4Outputs; Output Current:-; Output Voltage:6V; Driver Case Style:HTSSOP-B; No. of Pins:28Pins; Supply Voltage Min:4.5V; Supply Voltage Max:10V; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, -40 To 85Deg C; Motor Type Rohm - 01AH6706 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -40 To 85Deg C; Motor Type Rohm
01AH6706
Motor Driver, -40 To 85Deg C; Motor Type Rohm 01AH6706
MOTOR DRIVER, -40 TO 85DEG C; Motor Type:DC, Voice Coil; No. of Outputs:4Outputs; Output Current:-; Output Voltage:6V; Driver Case Style:HTSSOP-B; No. of Pins:28Pins; Supply Voltage Min:4.5V; Supply Voltage Max:10V; Operating RoHS Compliant: Yes

MOTOR DRIVER, -40 TO 85DEG C; Motor Type:DC, Voice Coil; No. of Outputs:4Outputs; Output Current:-; Output Voltage:6V; Driver Case Style:HTSSOP-B; No. of Pins:28Pins; Supply Voltage Min:4.5V; Supply Voltage Max:10V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 01AH6706
Product Name Motor Driver, -40 To 85Deg C; Motor Type Rohm
Motor / System DC, Voice Coil
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
G7 Three-Level AC Drive (VFD), 480V 3-Phase, 20 HP - CIMR-G7U40111 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
Speed Controller/Compact ESC For Sensorless BLDC motor - S13/S15/S20 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 7 to 15 volts
Continuous Current 2 amps
View Details