MOTOR DRIVER, AEC-Q100, DC, HTSSOP-54; Motor Type:DC; No. of Outputs:9Outputs; Output Current:-; Output Voltage:-; Driver Case Style:HTSSOP; No. of Pins:54Pins; Supply Voltage Min:4.5V; Supply Voltage Max:10.5V; Operating TemperatureRoHS Compliant: Yes
IC MTR DRVR 4.5-10.5V 54HTSSOP-B
IC MTR DRVR 4.5-10.5V 54HTSSOP-B
Motor Driver Power MOSFET SPI, Parallel 54-HTSSOP-B
Motor Driver Power MOSFET SPI, Parallel 54-HTSSOP-B
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 58AC8522 | BD8256EFV-ME2 | BD8256EFV-ME2 | BD8256EFV-ME2 |
| Product Name | Motor Driver, Aec-Q100, Dc, Htssop-54; Motor Type Rohm | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC | DC Brushed; Brushed DC |