IC MOTOR DRIVER 4.5V-5.5V 48VQFN Product overview: BD8255MUV-ME2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD8255MUV-ME2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 769923-BD8255MUV-ME2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 48-VFQFN Exposed Pad
Applications: Media Player
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI, Parallel
Output Configuration: Half Bridge (13)
Voltage - Load: 4.5 V ~ 5.5 V
Motor Type - AC, DC: Brushed DC
Family Name: BD8255MUV-M
Categories: Integrated Circuits (ICs)
Manufacturer Package: VQFN48SV7070
Alternative Parts (Cross-Reference): TMC249-SA; FAN8082DTF; A5950GEUSR-T; DRV2605LYZFR;
Introduction Date: April 17, 2014
ECCN: EAR99
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
MOTOR DRIVER, DC, 6-CH, VQFN-48; Motor Type:DC; No. of Outputs:6Outputs; Output Current:-; Output Voltage:-; Driver Case Style:VQFN; No. of Pins:48Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes
IC MOTOR DRIVER 4.5V-5.5V 48VQFN
IC MOTOR DRIVER 4.5V-5.5V 48VQFN
Motor Driver Power MOSFET SPI, Parallel VQFN48SV7070
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-BD8255MUV-ME2 | BD8255MUV-ME2CT-ND | 769923-BD8255MUV-ME2 | 58AC8521 | BD8255MUV-ME2 | BD8255MUV-ME2 | BD8255MUV-ME2 |
| Product Name | 4.5V 5.5V Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - BD8255MUV-ME2 | Motor Driver, Dc, 6-Ch, Vqfn-48; Motor Type Rohm | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | SPI, Parallel | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 90 C (-40 to 194 F) | -40 to 150 C (-40 to 302 F) | -40 to 90 C (-40 to 194 F) | |||
| DC Input | 6 volts | 4 to 6 volts | 4 to 6 volts | 4 to 6 volts | |||
| Motor / System | DC Brushed | DC | DC Brushed; Brushed DC |