The BD820F50EFJ-CE2 is a linear voltage regulator designed for automotive applications, capable of delivering an output current of 200 mA with a typical output voltage of 5.0 V. It features a high input voltage tolerance of up to 45 V and operates over a wide temperature range from -40 °C to +150 °C. The device has a low quiescent current of 6 µA, making it suitable for power-sensitive applications. This regulator integrates a watchdog timer (WDT) and a reset function that activates when the output voltage drops below 4.2 V. Both the reset delay time and the watchdog monitor time can be adjusted using external capacitors. The BD820F50EFJ-CE2 is AEC-Q100 qualified, ensuring its reliability in automotive environments. It also includes built-in overcurrent protection and thermal shutdown features, enhancing its robustness for various applications such as power train systems, body control units, car audio systems, and navigation systems. The package dimensions are 4.90 mm x 6.00 mm x 1.00 mm in an HTSOP-J8 format.
IC REG LINEAR 5V 200MA 8HTSOP Product overview: BD820F50EFJ-CE2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD820F50EFJ-CE2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913253-BD820F50EFJ-C
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 8-HTSOP-J
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD820
Categories: Integrated Circuits (ICs)
Case / Package: 8-HTSOP-J
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: 846-BD820F50EFJ-CE2T
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-HTSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-HTSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-HTSOP-J
IC REG LINEAR 5V 200MA 8HTSOP
IC REG LINEAR 5V 200MA 8HTSOP
IC REG LINEAR 5V 200MA 8HTSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BD820F50EFJ-CE2 | 913253-BD820F50EFJ-CE2 | 846-BD820F50EFJ-CE2TR-ND | BD820F50EFJ-CE2 | BD820F50EFJ-CE2 | BD820F50EFJ-CE2 |
| Product Name | 5V 200MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BD820F50EFJ-CE2 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 8-HTSOP-J | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | |
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
| VIN | 45 volts | 45 volts | 45 volts |