ROHM Semiconductor USA, LLC Ldo, Fixed, 5V, 0.2A, -40 To 125Deg C; Output Type Rohm BD820F50EFJ-CE2

Description
LDO, FIXED, 5V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:5.9V; Input Voltage Max:42V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:5.9V; Input Voltage Max:42V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.2A, -40 To 125Deg C; Output Type Rohm - 23AH2915 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.2A, -40 To 125Deg C; Output Type Rohm
23AH2915
Ldo, Fixed, 5V, 0.2A, -40 To 125Deg C; Output Type Rohm 23AH2915
LDO, FIXED, 5V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:5.9V; Input Voltage Max:42V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 5V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:5.9V; Input Voltage Max:42V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 23AH2915
Product Name Ldo, Fixed, 5V, 0.2A, -40 To 125Deg C; Output Type Rohm
Input Voltage 5.9 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details