IC MOTOR DRVR 4.3V-10V 24HTSSOP
IC MOTOR DRVR 4.3V-10V 24HTSSOP Product overview: BD8205EFV-ME2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3V, 10V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.3V, 10V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD8205EFV-ME2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 979624-BD8205EFV-ME2
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: Automotive, AEC-Q100
Package: Cut Tape (CT),
Applications: Media Player
Standard Package: 2,000
Mounting: SMD (SMT)
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (5)
Voltage - Load: 4.3V ~ 10V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 4.3V ~ 10V
Package / Case: 24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package: 24-HTSSOP-B
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD8205EFV-ME2TR,BD82
Base Product Number: BD8205
Product Status: Not For New Designs
Motor Driver Parallel 24-HTSSOP-B
Motor Driver Parallel 24-HTSSOP-B
MOTOR DRIVER, AEC-Q100, DC, HTSSOP-24; Motor Type:DC; No. of Outputs:5Outputs; Output Current:-; Output Voltage:6V; Driver Case Style:HTSSOP; No. of Pins:24Pins; Supply Voltage Min:4.3V; Supply Voltage Max:6V; Operating Temperature RoHS Compliant: Yes
IC MOTOR DRVR 4.3V-10V 24HTSSOP
IC MOTOR DRVR 4.3V-10V 24HTSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | BD8205EFV-ME2TR-ND | 744-BD8205EFV-ME2 | 979624-BD8205EFV-ME2 | BD8205EFV-ME2 | 58AC8520 | BD8205EFV-ME2 | BD8205EFV-ME2 |
| Product Name | Motor Drivers, Controllers | 4.3V 10V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Aec-Q100, Dc, Htssop-24; Motor Type Rohm | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | DC | ||||
| Configuration | PCB Mount; "24-VSSOP (0.220"", 5.60mm Width) Exposed Pad" | ||||||
| Communication | Parallel Interface | Parallel | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |