ROHM Semiconductor USA, LLC PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82046FVJ-GE2 BD82046FVJ-GE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 752332-BD82046FVJ-GE 2 Manufacturer Homepage: www.rohm.com Reference case: MSOP8 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 752332-BD82046FVJ-GE 2 Manufacturer Homepage: www.rohm.com Reference case: MSOP8 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82046FVJ-GE2
BD82046FVJ-GE2
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82046FVJ-GE2 BD82046FVJ-GE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 752332-BD82046FVJ-GE 2 Manufacturer Homepage: www.rohm.com Reference case: MSOP8 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 752332-BD82046FVJ-GE2
Manufacturer Homepage: www.rohm.com
Reference case: MSOP8
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Power Load Sw, High Side, Msop-8; Power Load Switch Type Rohm - 23AH2924 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, Msop-8; Power Load Switch Type Rohm
23AH2924
Power Load Sw, High Side, Msop-8; Power Load Switch Type Rohm 23AH2924
POWER LOAD SW, HIGH SIDE, MSOP-8; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:3.2A; On State Resistance:0.072ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, MSOP-8; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:3.2A; On State Resistance:0.072ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BD82046FVJ-GE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BD82046FVJ-GE2
PMIC - Power Distribution Switches, Load Drivers BD82046FVJ-GE2
BD82046FVJ IS A SINGLE CHANNEL H

BD82046FVJ IS A SINGLE CHANNEL H

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BD82046FVJ-GE2 23AH2924 BD82046FVJ-GE2
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82046FVJ-GE2 Power Load Sw, High Side, Msop-8; Power Load Switch Type Rohm PMIC - Power Distribution Switches, Load Drivers
Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 1237429 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 3
Outlets Type f - german schuko
View Details