ROHM Semiconductor USA, LLC PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82044FVJ-GE2 BD82044FVJ-GE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913251-BD82044FVJ-GE 2 Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: BD82044 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP-BJ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 846-BD82044FVJ-GE2TR , 846-BD82044FVJ-GE2DK R, 846-BD82044FVJ-GE2CT
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913251-BD82044FVJ-GE 2 Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: BD82044 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP-BJ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 846-BD82044FVJ-GE2TR , 846-BD82044FVJ-GE2DK R, 846-BD82044FVJ-GE2CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82044FVJ-GE2
BD82044FVJ-GE2
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82044FVJ-GE2 BD82044FVJ-GE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913251-BD82044FVJ-GE 2 Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: BD82044 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP-BJ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 846-BD82044FVJ-GE2TR , 846-BD82044FVJ-GE2DK R, 846-BD82044FVJ-GE2CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913251-BD82044FVJ-GE2
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: BD82044
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP-BJ
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: 846-BD82044FVJ-GE2TR, 846-BD82044FVJ-GE2DKR, 846-BD82044FVJ-GE2CT

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - BD82044FVJ-GE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BD82044FVJ-GE2
PMIC - Power Distribution Switches, Load Drivers BD82044FVJ-GE2
2.5A CURRENT LIMIT HIGH SIDE SWI

2.5A CURRENT LIMIT HIGH SIDE SWI

Supplier's Site Datasheet
Power Load Sw, High Side, Msop-8; Power Load Switch Type Rohm - 23AH2922 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, Msop-8; Power Load Switch Type Rohm
23AH2922
Power Load Sw, High Side, Msop-8; Power Load Switch Type Rohm 23AH2922
POWER LOAD SW, HIGH SIDE, MSOP-8; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:2.5A; On State Resistance:0.072ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, MSOP-8; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:2.5A; On State Resistance:0.072ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BD82044FVJ-GE2 BD82044FVJ-GE2 23AH2922
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82044FVJ-GE2 PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, Msop-8; Power Load Switch Type Rohm
Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details