Manufacturer: Rohm Semiconductor
Win Source Part Number: 913250-BD82043FVJ-GE
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: BD82043
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP-BJ
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: 846-BD82043FVJ-GE2CT
2.0A CURRENT LIMIT HIGH SIDE SWI
POWER LOAD SW, HIGH SIDE, MSOP-8; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:2A; On State Resistance:0.072ohm;
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BD82043FVJ-GE2 | BD82043FVJ-GE2 | 23AH2921 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82043FVJ-GE2 | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, High Side, Msop-8; Power Load Switch Type Rohm |
| Current | 2.0 amps |