The BD82042FVJ is a single-channel high-side switch IC designed for applications such as USB hubs and PC peripherals. It features an N-channel power MOSFET with a low on-resistance of 72 m,Ѷ at 5V, allowing for efficient power management. The device supports an input voltage range of 2.7V to 5.5V and has a current limit of 2.0A, making it suitable for various power supply applications. Key protective features include over-current protection, thermal shutdown, under-voltage lockout, and a soft-start circuit. The IC also includes an open-drain fault flag output to indicate fault conditions. It operates within a temperature range of -40°C to +85°C and has a standby current of only 0.01OºA, enhancing its efficiency in low-power applications. The package type is TSSOP-B8J, which is compact and suitable for space-constrained designs.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913249-BD82042FVJ-GE
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: BD82042
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP-BJ
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: 846-BD82042FVJ-GE2TR
2.0A CURRENT LIMIT HIGH SIDE SWI
POWER LOAD SW, HIGH SIDE, MSOP-8; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:2A; On State Resistance:0.072ohm;
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BD82042FVJ-GE2 | BD82042FVJ-GE2 | 23AH2920 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82042FVJ-GE2 | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, High Side, Msop-8; Power Load Switch Type Rohm |
| Current | 2.0 amps |