ROHM Semiconductor USA, LLC Power Load Sw, High Side, Msop-8; Power Load Switch Type Rohm BD82040FVJ-GE2

Description
POWER LOAD SW, HIGH SIDE, MSOP-8; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:1.5A; On State Resistance:0.072ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, HIGH SIDE, MSOP-8; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:1.5A; On State Resistance:0.072ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, High Side, Msop-8; Power Load Switch Type Rohm - 23AH2918 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, Msop-8; Power Load Switch Type Rohm
23AH2918
Power Load Sw, High Side, Msop-8; Power Load Switch Type Rohm 23AH2918
POWER LOAD SW, HIGH SIDE, MSOP-8; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:1.5A; On State Resistance:0.072ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, MSOP-8; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:1.5A; On State Resistance:0.072ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BD82040FVJ-GE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BD82040FVJ-GE2
PMIC - Power Distribution Switches, Load Drivers BD82040FVJ-GE2
1.5A CURRENT LIMIT HIGH SIDE SWI

1.5A CURRENT LIMIT HIGH SIDE SWI

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 23AH2918 BD82040FVJ-GE2
Product Name Power Load Sw, High Side, Msop-8; Power Load Switch Type Rohm PMIC - Power Distribution Switches, Load Drivers
Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-284/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details