ROHM Semiconductor USA, LLC PMIC - PMIC - Motor Drivers, Controllers - BD8203EFV-E2 BD8203EFV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011479-BD8203EFV-E2 Packaging: Reel - TR Applications: Media Player Mounting: SMD (SMT) Voltage - Load: 7.5 V to 14 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 40-HTSSOP-B Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 7.5 V to 14 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011479-BD8203EFV-E2 Packaging: Reel - TR Applications: Media Player Mounting: SMD (SMT) Voltage - Load: 7.5 V to 14 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 40-HTSSOP-B Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 7.5 V to 14 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - BD8203EFV-E2 - 011479-BD8203EFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - BD8203EFV-E2
011479-BD8203EFV-E2
PMIC - PMIC - Motor Drivers, Controllers - BD8203EFV-E2 011479-BD8203EFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011479-BD8203EFV-E2 Packaging: Reel - TR Applications: Media Player Mounting: SMD (SMT) Voltage - Load: 7.5 V to 14 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 40-HTSSOP-B Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 7.5 V to 14 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011479-BD8203EFV-E2
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Voltage - Load: 7.5 V to 14 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 40-HTSSOP-B
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 7.5 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
7.5V 14V Motor Driver IC
744-BD8203EFV-E2
7.5V 14V Motor Driver IC 744-BD8203EFV-E2
IC MOTOR DRVR 7.5V-14V 40HTSSOP Product overview: BD8203EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5V, 14V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 7.5V, 14V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD8203EFV-E2 can be used for catalog matching and distributor lookup.

IC MOTOR DRVR 7.5V-14V 40HTSSOP Product overview: BD8203EFV-E2 from ROHM Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5V, 14V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 7.5V, 14V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-BD8203EFV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - BD8203EFV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
BD8203EFV-E2
Motor Drivers, Controllers BD8203EFV-E2
Motor Driver Parallel 40-HTSSOP-B

Motor Driver Parallel 40-HTSSOP-B

Buy Now Datasheet
Motor Drivers, Controllers - BD8203EFV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
BD8203EFV-E2
Motor Drivers, Controllers BD8203EFV-E2
Motor Driver Parallel 40-HTSSOP-B

Motor Driver Parallel 40-HTSSOP-B

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - BD8203EFV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
BD8203EFV-E2
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers BD8203EFV-E2
IC MOTOR DRVR 7.5V-14V 40HTSSOP

IC MOTOR DRVR 7.5V-14V 40HTSSOP

Supplier's Site
PMIC - Motor Drivers, Controllers - BD8203EFV-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
BD8203EFV-E2
PMIC - Motor Drivers, Controllers BD8203EFV-E2
IC MOTOR DRVR 7.5V-14V 40HTSSOP

IC MOTOR DRVR 7.5V-14V 40HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 011479-BD8203EFV-E2 744-BD8203EFV-E2 BD8203EFV-E2 BD8203EFV-E2 BD8203EFV-E2
Product Name PMIC - PMIC - Motor Drivers, Controllers - BD8203EFV-E2 7.5V 14V Motor Driver IC Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
AC Input 8 to 14 volts
DC Input 8 to 14 volts 14 volts
Unlock Full Specs
to access all available technical data