ROHM Semiconductor USA, LLC PMIC - Power Distribution Switches, Load Drivers BD82039FVJ-GE2

Description
1.0A CURRENT LIMIT HIGH SIDE SWI
Datasheet
Description
1.0A CURRENT LIMIT HIGH SIDE SWI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - BD82039FVJ-GE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BD82039FVJ-GE2
PMIC - Power Distribution Switches, Load Drivers BD82039FVJ-GE2
1.0A CURRENT LIMIT HIGH SIDE SWI

1.0A CURRENT LIMIT HIGH SIDE SWI

Supplier's Site Datasheet
Power Load Sw, High Side, Msop-8; Power Load Switch Type Rohm - 23AH2917 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, Msop-8; Power Load Switch Type Rohm
23AH2917
Power Load Sw, High Side, Msop-8; Power Load Switch Type Rohm 23AH2917
POWER LOAD SW, HIGH SIDE, MSOP-8; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:1A; On State Resistance:0.072ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, MSOP-8; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:1A; On State Resistance:0.072ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BD82039FVJ-GE2 23AH2917
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, Msop-8; Power Load Switch Type Rohm
Current 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-316 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details