ROHM Semiconductor USA, LLC PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82032FVJ-GE2 BD82032FVJ-GE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049472-BD82032FVJ-GE 2 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 72 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP-BJ Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049472-BD82032FVJ-GE 2 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 72 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP-BJ Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82032FVJ-GE2
BD82032FVJ-GE2
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82032FVJ-GE2 BD82032FVJ-GE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049472-BD82032FVJ-GE 2 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 72 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP-BJ Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049472-BD82032FVJ-GE2
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 72 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP-BJ
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Load Sw, High Side, Msop-8; Power Load Switch Type Rohm - 01AH6704 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, Msop-8; Power Load Switch Type Rohm
01AH6704
Power Load Sw, High Side, Msop-8; Power Load Switch Type Rohm 01AH6704
POWER LOAD SW, HIGH SIDE, MSOP-8; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:2A; On State Resistance:0.072ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, MSOP-8; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:2A; On State Resistance:0.072ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BD82032FVJ-GE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BD82032FVJ-GE2
PMIC - Power Distribution Switches, Load Drivers BD82032FVJ-GE2
IC PWR SWITCH N-CHAN 1:1 8TSSOP

IC PWR SWITCH N-CHAN 1:1 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BD82032FVJ-GE2 01AH6704 BD82032FVJ-GE2
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82032FVJ-GE2 Power Load Sw, High Side, Msop-8; Power Load Switch Type Rohm PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 5.5 V 5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Module Components - 1801620-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Power Distribution Units - 1237432 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 6
Outlets Type f - german schuko
View Details