Manufacturer: Rohm Semiconductor
Win Source Part Number: 913247-BD82028FVJ-GE
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: BD82028
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP-BJ
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD82028FVJ-GE2TR, BD82028FVJ-GE2DKR, BD82028FVJ-GE2CT
POWER LOAD SW, HIGH SIDE, MSOP-8; Power Load Switch Type:High Side; Input Voltage:5V; Current Limit:1A; On State Resistance:0.072ohm;
IC PWR SWITCH N-CHAN 1:1 8TSSOP
| Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BD82028FVJ-GE2 | 01AH6701 | BD82028FVJ-GE2 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82028FVJ-GE2 | Power Load Sw, High Side, Msop-8; Power Load Switch Type Rohm | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 5V |