ROHM Semiconductor USA, LLC PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82022FVJ-E2 BD82022FVJ-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 107955-BD82022FVJ-E2 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 2.8 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP-BJ Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 107955-BD82022FVJ-E2 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 2.8 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP-BJ Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82022FVJ-E2
BD82022FVJ-E2
PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82022FVJ-E2 BD82022FVJ-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 107955-BD82022FVJ-E2 Packaging: Reel - TR Features: Load Discharge, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 2.8 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP-BJ Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 107955-BD82022FVJ-E2
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 2.8 V to 5.5 V
Rds On (Typ): 90 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP-BJ
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Rohm - 73AC9727 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Rohm
73AC9727
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Rohm 73AC9727
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.09ohm; Distribution Switch Case Style:TSSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.09ohm; Distribution Switch Case Style:TSSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - BD82022FVJ-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
BD82022FVJ-E2
PMIC - Power Distribution Switches, Load Drivers BD82022FVJ-E2
IC USB PWR SW HI SIDE 1CH 8TSSOP

IC USB PWR SW HI SIDE 1CH 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number BD82022FVJ-E2 73AC9727 BD82022FVJ-E2
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - BD82022FVJ-E2 Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Rohm PMIC - Power Distribution Switches, Load Drivers
Voltage 2.8 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 8318924 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 7
Outlets Type e - french
View Details