ROHM Semiconductor GmbH 1ch Small Package High Side Switch ICs for USB Devices BD82020FVJ

Description
BD82020FVJ is a Single Channel High Side Switch IC employing N-channel power MOSFET with low on resistance and low supply current for the power supply line of universal serial bus (USB). This IC has a built-in over current detection circuit, thermal shutdown circuit, under voltage lockout and soft start circuits.
Description
BD82020FVJ is a Single Channel High Side Switch IC employing N-channel power MOSFET with low on resistance and low supply current for the power supply line of universal serial bus (USB). This IC has a built-in over current detection circuit, thermal shutdown circuit, under voltage lockout and soft start circuits.
Datasheet
Datasheet Summary
Powered by GS/AI

BD82020FVJ is a single-channel high-side switch IC designed for USB applications, utilizing an N-channel power MOSFET with a typical on-resistance of 90 m,Ѷ at 5V. It supports an input voltage range of 2.8V to 5.5V and features a current limit of 1.5A. The IC includes several protective functions such as over-current protection, thermal shutdown, under-voltage lockout, and a soft-start circuit. It also has an output discharge function and reverse current protection when the power switch is off. The device operates within a temperature range of -40¬8C to +85¬8C and is packaged in a compact TSSOP-B8J format, measuring 3.00mm x 4.90mm x 1.10mm. This product is suitable for use in USB hubs and various consumer electronics.

Datasheet Summary
Powered by GS/AI

BD82020FVJ is a single-channel high-side switch IC designed for USB applications, utilizing an N-channel power MOSFET with a typical on-resistance of 90 m,Ѷ at 5V. It supports an input voltage range of 2.8V to 5.5V and features a current limit of 1.5A. The IC includes several protective functions such as over-current protection, thermal shutdown, under-voltage lockout, and a soft-start circuit. It also has an output discharge function and reverse current protection when the power switch is off. The device operates within a temperature range of -40¬8C to +85¬8C and is packaged in a compact TSSOP-B8J format, measuring 3.00mm x 4.90mm x 1.10mm. This product is suitable for use in USB hubs and various consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
1ch Small Package High Side Switch ICs for USB Devices - BD82020FVJ - ROHM Semiconductor GmbH
Willich, Germany
1ch Small Package High Side Switch ICs for USB Devices
BD82020FVJ
1ch Small Package High Side Switch ICs for USB Devices BD82020FVJ
BD82020FVJ is a Single Channel High Side Switch IC employing N-channel power MOSFET with low on resistance and low supply current for the power supply line of universal serial bus (USB). This IC has a built-in over current detection circuit, thermal shutdown circuit, under voltage lockout and soft start circuits.

BD82020FVJ is a Single Channel High Side Switch IC employing N-channel power MOSFET with low on resistance and low supply current for the power supply line of universal serial bus (USB). This IC has a built-in over current detection circuit, thermal shutdown circuit, under voltage lockout and soft start circuits.

Supplier's Site Datasheet
1ch Small Package High Side Switch ICs for USB Devices - BD82020FVJ - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1ch Small Package High Side Switch ICs for USB Devices
BD82020FVJ
1ch Small Package High Side Switch ICs for USB Devices BD82020FVJ
BD82020FVJ is a Single Channel High Side Switch IC employing N-channel power MOSFET with low on resistance and low supply current for the power supply line of universal serial bus (USB). This IC has a built-in over current detection circuit, thermal shutdown circuit, under voltage lockout and soft start circuits.

BD82020FVJ is a Single Channel High Side Switch IC employing N-channel power MOSFET with low on resistance and low supply current for the power supply line of universal serial bus (USB). This IC has a built-in over current detection circuit, thermal shutdown circuit, under voltage lockout and soft start circuits.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Power Supplies IC Power Supplies
Product Number BD82020FVJ BD82020FVJ
Product Name 1ch Small Package High Side Switch ICs for USB Devices 1ch Small Package High Side Switch ICs for USB Devices
Package Type Other; TSSOP-B8J Other; TSSOP-B8J
Unlock Full Specs
to access all available technical data

Similar Products

UC1842-SP Current Mode PWM Controller - 5962-8670401VPA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5510N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
IC PWR SWITCH SPI MULTICH 24TSDS - 376-TLE75602ESDXUMA1 - Utmel Electronic Limited
Specs
Package Type SSOP; Other; 24-TSSOP (0.154, 3.90mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74LVC1G04GW,125 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Input Voltage 1.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details