IC PWR SWITCH N-CHAN 1:1 8TSSOP
POWER LOAD SW, AEC-Q100, 5.5V, TSSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.4A; On State Resistance:0.07ohm; Distribution Switch Case Style:TSSOP; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | BD82007FVJ-MGE2 | 58AC8519 |
| Product Name | PMIC - Power Distribution Switches, Load Drivers | Power Load Sw, Aec-Q100, 5.5V, Tssop-8; Power Load Switch Type Rohm |
| Current | 3.0 amps |