ROHM Semiconductor USA, LLC PMIC - PMIC - Hot Swap Controllers - BD82000FVJ-E2 BD82000FVJ-E2

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983884-BD82000FVJ-E2 Current Rating: 1.5 A Mounting: SMD (SMT) Interface: On/Off Resistance: 110 mΩ Fault Protection: Over Temperature Number of Pins: 8 Number of Outputs: 1 Output Configuration: High Side Categories: PMIC - Hot Swap Controllers Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 580 mW Max Output Current: 1.5 A Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Turn-On Delay Time: 1.1 ms Turn-Off Delay Time: 10 µs
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983884-BD82000FVJ-E2 Current Rating: 1.5 A Mounting: SMD (SMT) Interface: On/Off Resistance: 110 mΩ Fault Protection: Over Temperature Number of Pins: 8 Number of Outputs: 1 Output Configuration: High Side Categories: PMIC - Hot Swap Controllers Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 580 mW Max Output Current: 1.5 A Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Turn-On Delay Time: 1.1 ms Turn-Off Delay Time: 10 µs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - BD82000FVJ-E2 - 983884-BD82000FVJ-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - BD82000FVJ-E2
983884-BD82000FVJ-E2
PMIC - PMIC - Hot Swap Controllers - BD82000FVJ-E2 983884-BD82000FVJ-E2
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983884-BD82000FVJ-E2 Current Rating: 1.5 A Mounting: SMD (SMT) Interface: On/Off Resistance: 110 mΩ Fault Protection: Over Temperature Number of Pins: 8 Number of Outputs: 1 Output Configuration: High Side Categories: PMIC - Hot Swap Controllers Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 580 mW Max Output Current: 1.5 A Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Turn-On Delay Time: 1.1 ms Turn-Off Delay Time: 10 µs

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983884-BD82000FVJ-E2
Current Rating: 1.5 A
Mounting: SMD (SMT)
Interface: On/Off
Resistance: 110 mΩ
Fault Protection: Over Temperature
Number of Pins: 8
Number of Outputs: 1
Output Configuration: High Side
Categories: PMIC - Hot Swap Controllers
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 580 mW
Max Output Current: 1.5 A
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Turn-On Delay Time: 1.1 ms
Turn-Off Delay Time: 10 µs

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 983884-BD82000FVJ-E2
Product Name PMIC - PMIC - Hot Swap Controllers - BD82000FVJ-E2
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 411573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type To-52
Pins 3
View Details
PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details