ROHM Semiconductor USA, LLC LED Driver IC BD81A74MUV-ME2

Description
IC LED DRV CTRL PWM VQFN28SV5050 Product overview: BD81A74MUV-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD81A74MUV-ME2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRV CTRL PWM VQFN28SV5050 Product overview: BD81A74MUV-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD81A74MUV-ME2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-BD81A74MUV-ME2
LED Driver IC 137-BD81A74MUV-ME2
IC LED DRV CTRL PWM VQFN28SV5050 Product overview: BD81A74MUV-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD81A74MUV-ME2 can be used for catalog matching and distributor lookup.

IC LED DRV CTRL PWM VQFN28SV5050 Product overview: BD81A74MUV-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD81A74MUV-ME2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Led Driver, Aec-Q100, Boost/buck-Boost; Device Topology Rohm - 01AH6697 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Aec-Q100, Boost/buck-Boost; Device Topology Rohm
01AH6697
Led Driver, Aec-Q100, Boost/buck-Boost; Device Topology Rohm 01AH6697
LED DRIVER, AEC-Q100, BOOST/BUCK-BOOST; Device Topology:Boost, Buck-Boost; Input Voltage Min:4.5V; Input Voltage Max:35V; Output Voltage Max:40V; Output Current Max:480mA; Switching Frequency:2.2MHz; No. of Outputs:4Outputs; IC RoHS Compliant: Yes

LED DRIVER, AEC-Q100, BOOST/BUCK-BOOST; Device Topology:Boost, Buck-Boost; Input Voltage Min:4.5V; Input Voltage Max:35V; Output Voltage Max:40V; Output Current Max:480mA; Switching Frequency:2.2MHz; No. of Outputs:4Outputs; IC RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - LED Drivers - BD81A74MUV-ME2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
BD81A74MUV-ME2
PMIC - LED Drivers BD81A74MUV-ME2
BD81A74MUV-M / BD81A74EFV-M (HTS

BD81A74MUV-M / BD81A74EFV-M (HTS

Supplier's Site Datasheet
Power Supplies - External/Internal (Off-Board) - LED Drivers - BD81A74MUV-ME2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - External/Internal (Off-Board) - LED Drivers
BD81A74MUV-ME2
Power Supplies - External/Internal (Off-Board) - LED Drivers BD81A74MUV-ME2
Power Supplies - External/Internal (Off-Board) - LED Drivers

Power Supplies - External/Internal (Off-Board) - LED Drivers

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-BD81A74MUV-ME2 01AH6697 BD81A74MUV-ME2 BD81A74MUV-ME2
Product Name LED Driver IC Led Driver, Aec-Q100, Boost/buck-Boost; Device Topology Rohm PMIC - LED Drivers Power Supplies - External/Internal (Off-Board) - LED Drivers
Input Voltage 4.5 to 35 volts 4.5 to 35 volts
Output Voltage 40 volts 40 volts
Number of Channels 4 #
Package Type Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

 - LM27965SQ-M - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
Linear LED Driver IC - TLE4309G - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 500 milliamps
Package Type PG-TO263-7
View Details
4 suppliers
Integrated Circuits (ICs) - PMIC - LED Drivers - 1019987-A6279ELW-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 24-SOIC (0.295", 7.50mm Width)
View Details
5 suppliers