Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC SWITCHING VOLTAGE REGULATORS
ROHM CO., LTD.
BD81A74EFV-ME2 -- PWR MGMT SWITCHING REGULATOR
ROHM Co., Ltd.
PWR MGMT SWITCHING REGULATOR
BD81A74EFV-ME2
Description
PWR MGMT SWITCHING REGULATOR
Utmel Electronic Limited
Done
Description
PWR MGMT SWITCHING REGULATOR
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
PWR MGMT SWITCHING REGULATOR
687-BD81A74EFV-ME2
PWR MGMT SWITCHING REGULATOR
687-BD81A74EFV-ME2
PWR MGMT SWITCHING REGULATOR
PWR MGMT SWITCHING REGULATOR
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
IC Switching Voltage Regulators
Product Number
687-BD81A74EFV-ME2
Product Name
PWR MGMT SWITCHING REGULATOR
Package Type
SSOP; Other; 28-VSSOP (0.173, 4.40mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Controllers
CS3524AGDW16
View Details
Infineon Technologies AG
Voltage Regulators - DC DC Switching Regulators
111-4209PBF
Specs
Life Cycle Stage
Removed; Obsolete
View Details
2
suppliers
Texas Instruments
DC DC Switching Controllers
8551502VA
Specs
Output Voltage Type
Fixed; Transistor Driver
Package Type
DIP; Other; 18-CDIP (0.300\", 7.62mm)
Life Cycle Stage
Active
View Details
Allegro MicroSystems Inc.
Wide Input Voltage 2 A Buck Regulator
A8591KEJTR-J-1
Specs
Package Type
Other; 10-Pin DFN
View Details
7
suppliers