LAPIS Semiconductor Board Mount LED Drivers - BD81A04EFV-ME2 BD81A04EFV-ME2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 769921-BD81A04EFV-ME 2 Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TA) Applications: Backlight Frequency: 51kHz ~ 77kHz Internal Switch(s): No Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Family Name: BD81A04EFV-ME2 Categories: Integrated Circuits (ICs) Voltage Supply MAX: 35V Output Current per Channel: 120mA Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): LM3414MR; TPS92602AQPWPRQ1; LM3414MRX; TPS92830QPWRQ1; Introduction Date: July 12, 2012 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 769921-BD81A04EFV-ME 2 Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TA) Applications: Backlight Frequency: 51kHz ~ 77kHz Internal Switch(s): No Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Family Name: BD81A04EFV-ME2 Categories: Integrated Circuits (ICs) Voltage Supply MAX: 35V Output Current per Channel: 120mA Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): LM3414MR; TPS92602AQPWPRQ1; LM3414MRX; TPS92830QPWRQ1; Introduction Date: July 12, 2012 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - BD81A04EFV-ME2 - 769921-BD81A04EFV-ME2 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - BD81A04EFV-ME2
769921-BD81A04EFV-ME2
Board Mount LED Drivers - BD81A04EFV-ME2 769921-BD81A04EFV-ME2
Manufacturer: Rohm Semiconductor Win Source Part Number: 769921-BD81A04EFV-ME 2 Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TA) Applications: Backlight Frequency: 51kHz ~ 77kHz Internal Switch(s): No Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Family Name: BD81A04EFV-ME2 Categories: Integrated Circuits (ICs) Voltage Supply MAX: 35V Output Current per Channel: 120mA Voltage Supply MIN: 4.5V Alternative Parts (Cross-Reference): LM3414MR; TPS92602AQPWPRQ1; LM3414MRX; TPS92830QPWRQ1; Introduction Date: July 12, 2012 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 769921-BD81A04EFV-ME2
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 125°C (TA)
Applications: Backlight
Frequency: 51kHz ~ 77kHz
Internal Switch(s): No
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Family Name: BD81A04EFV-ME2
Categories: Integrated Circuits (ICs)
Voltage Supply MAX: 35V
Output Current per Channel: 120mA
Voltage Supply MIN: 4.5V
Alternative Parts (Cross-Reference): LM3414MR; TPS92602AQPWPRQ1; LM3414MRX; TPS92830QPWRQ1;
Introduction Date: July 12, 2012
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
120MA LED Driver IC
137-BD81A04EFV-ME2
120MA LED Driver IC 137-BD81A04EFV-ME2
IC LED DRIVER CTRLR PWM 120MA Product overview: BD81A04EFV-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD81A04EFV-ME2 can be used for catalog matching and distributor lookup.

IC LED DRIVER CTRLR PWM 120MA Product overview: BD81A04EFV-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD81A04EFV-ME2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - BD81A04EFV-ME2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
BD81A04EFV-ME2
PMIC - LED Drivers BD81A04EFV-ME2
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
BD81A04EFV-ME2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers BD81A04EFV-ME2
IC LED DRIVER CTRLR PWM 120MA

IC LED DRIVER CTRLR PWM 120MA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 769921-BD81A04EFV-ME2 137-BD81A04EFV-ME2 BD81A04EFV-ME2 BD81A04EFV-ME2
Product Name Board Mount LED Drivers - BD81A04EFV-ME2 120MA LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 35 volts 4.5 to 35 volts
Number of Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1263-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Current 75.5 milliamps
View Details
5 suppliers
LED Driver ICs - 216327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 55 volts
View Details