DC/DC CONV, AEC-Q100, BOOST, HTSSOP-20; Input Voltage Min:2.5V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:HTSSOP; No. of Pins:20Pins; Output Current - Output 1:-; Output Current - Output 2:-; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 58AC8515 |
| Product Name | Dc/dc Conv, Aec-Q100, Boost, Htssop-20; Input Voltage Min Rohm |
| Input Voltage | 2.5 to 5.5 volts |