BD81870EFV is current mode step-up and inverted 2-channel switching regulator with built in FET.
BD81870EFV is current mode step-up and inverted 2-channel switching regulator with built in FET.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD81870EFV-M | BD81870EFV-M |
| Product Name | Step-up / Inverted 2ch Switching Regulator | Step-up / Inverted 2ch Switching Regulator |
| Package Type | Other; HTSSOP-B20 | Other; HTSSOP-B20 |
| Output Voltage | 3.1 to 18 volts | 3.1 to 18 volts |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |