ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD8184MUV-E2 BD8184MUV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011478-BD8184MUV-E2 Packaging: Reel - TR Applications: TFT-LCD Monitors Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: VQFN024V4040 Supply Voltage - Operating: 2 V to 5.5 V Operating Supply Current: 1.2mA Alternative Parts (Cross-Reference): TPS65100RGER; BD81842MUV-ME2; TPS65100PWPG4; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011478-BD8184MUV-E2 Packaging: Reel - TR Applications: TFT-LCD Monitors Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: VQFN024V4040 Supply Voltage - Operating: 2 V to 5.5 V Operating Supply Current: 1.2mA Alternative Parts (Cross-Reference): TPS65100RGER; BD81842MUV-ME2; TPS65100PWPG4; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD8184MUV-E2 - 011478-BD8184MUV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD8184MUV-E2
011478-BD8184MUV-E2
PMIC - PMIC - Power Management - Specialized - BD8184MUV-E2 011478-BD8184MUV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011478-BD8184MUV-E2 Packaging: Reel - TR Applications: TFT-LCD Monitors Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: VQFN024V4040 Supply Voltage - Operating: 2 V to 5.5 V Operating Supply Current: 1.2mA Alternative Parts (Cross-Reference): TPS65100RGER; BD81842MUV-ME2; TPS65100PWPG4; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011478-BD8184MUV-E2
Packaging: Reel - TR
Applications: TFT-LCD Monitors
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: VQFN024V4040
Supply Voltage - Operating: 2 V to 5.5 V
Operating Supply Current: 1.2mA
Alternative Parts (Cross-Reference): TPS65100RGER; BD81842MUV-ME2; TPS65100PWPG4;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Management - Specialized - BD8184MUV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BD8184MUV-E2
Power Management - Specialized BD8184MUV-E2
TFT-LCD Monitors PMIC VQFN020V4040

TFT-LCD Monitors PMIC VQFN020V4040

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 011478-BD8184MUV-E2 BD8184MUV-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD8184MUV-E2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904439 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details