ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD81842MUV-ME2 BD81842MUV-ME2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864060-BD81842MUV-ME 2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C Features: TFT-LCD Panels PMIC VQFN24SV4040 Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BD81842 Categories: Integrated Circuits (ICs) Case / Package: VQFN24SV4040 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD81842MUV-ME2TR, BD81842MUV-ME2DKR, BD81842MUV-ME2CT
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864060-BD81842MUV-ME 2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C Features: TFT-LCD Panels PMIC VQFN24SV4040 Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BD81842 Categories: Integrated Circuits (ICs) Case / Package: VQFN24SV4040 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD81842MUV-ME2TR, BD81842MUV-ME2DKR, BD81842MUV-ME2CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD81842MUV-ME2 - 864060-BD81842MUV-ME2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD81842MUV-ME2
864060-BD81842MUV-ME2
PMIC - PMIC - Power Management - Specialized - BD81842MUV-ME2 864060-BD81842MUV-ME2
Manufacturer: Rohm Semiconductor Win Source Part Number: 864060-BD81842MUV-ME 2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C Features: TFT-LCD Panels PMIC VQFN24SV4040 Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BD81842 Categories: Integrated Circuits (ICs) Case / Package: VQFN24SV4040 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD81842MUV-ME2TR, BD81842MUV-ME2DKR, BD81842MUV-ME2CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864060-BD81842MUV-ME2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C
Features: TFT-LCD Panels PMIC VQFN24SV4040
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD81842
Categories: Integrated Circuits (ICs)
Case / Package: VQFN24SV4040
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD81842MUV-ME2TR, BD81842MUV-ME2DKR, BD81842MUV-ME2CT

Buy Now Datasheet
Power Management - Specialized - BD81842MUV-ME2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BD81842MUV-ME2
Power Management - Specialized BD81842MUV-ME2
TFT-LCD Panels PMIC VQFN24SV4040

TFT-LCD Panels PMIC VQFN24SV4040

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 864060-BD81842MUV-ME2 BD81842MUV-ME2
Product Name PMIC - PMIC - Power Management - Specialized - BD81842MUV-ME2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 9210631P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active High; Active High
View Details
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details