ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD8179MUV-E2 BD8179MUV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049470-BD8179MUV-E2 Packaging: Reel - TR Applications: TFT-LCD Monitors Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: VQFN032V5050 Supply Voltage - Operating: 2.6 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049470-BD8179MUV-E2 Packaging: Reel - TR Applications: TFT-LCD Monitors Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: VQFN032V5050 Supply Voltage - Operating: 2.6 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD8179MUV-E2 - 049470-BD8179MUV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD8179MUV-E2
049470-BD8179MUV-E2
PMIC - PMIC - Power Management - Specialized - BD8179MUV-E2 049470-BD8179MUV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049470-BD8179MUV-E2 Packaging: Reel - TR Applications: TFT-LCD Monitors Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: VQFN032V5050 Supply Voltage - Operating: 2.6 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049470-BD8179MUV-E2
Packaging: Reel - TR
Applications: TFT-LCD Monitors
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: VQFN032V5050
Supply Voltage - Operating: 2.6 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - BD8179MUV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BD8179MUV-E2
Power Management - Specialized BD8179MUV-E2
TFT-LCD Monitors PMIC VQFN032V5050

TFT-LCD Monitors PMIC VQFN032V5050

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 049470-BD8179MUV-E2 BD8179MUV-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD8179MUV-E2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921472 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - ATL431LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details