The BD8166EFV is a multi-channel system power supply IC designed for TFT-LCD panels in LCD televisions, integrating a step-up/down DC/DC converter with two 2-A N-channel FETs, positive and negative charge pumps, and a gate shading function. It operates from a 6 V to 18 V input, with a switching frequency of 500 kHz, and features undervoltage lockout, thermal shutdown, and overcurrent protection. The device is housed in an HTSSOP-B40 package and is rated for an operating temperature range of -40 to 85 °C and a maximum junction temperature of 150 °C. Power dissipation is rated at 4700 mW at 25 °C, derating by 37.6 mW/°C above that temperature.
IC PWR SUPPLY MULTI-CH 40-HTSSOP Product overview: BD8166EFV-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, HTSSOP, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-BD8166EFV-E2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-BD8166EFV-E2 |
| Product Name | HTSSOP Power Management IC |
| Package Type | Other; Tape & Reel (TR) |