ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD8166EFV-E2 BD8166EFV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1152881-BD8166EFV-E2 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 40-VSSOP (0.213", 5.40mm Width) Applications: TFT-LCD Monitors Mounting: SMD Operating Supply Voltage: 6 V ~ 18 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.rohm.com Manufacturer Package: 40-HTSSOP-B Alternative Parts (Cross-Reference): L9396; CY325; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1152881-BD8166EFV-E2 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 40-VSSOP (0.213", 5.40mm Width) Applications: TFT-LCD Monitors Mounting: SMD Operating Supply Voltage: 6 V ~ 18 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.rohm.com Manufacturer Package: 40-HTSSOP-B Alternative Parts (Cross-Reference): L9396; CY325; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD8166EFV-E2 - 1152881-BD8166EFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD8166EFV-E2
1152881-BD8166EFV-E2
PMIC - PMIC - Power Management - Specialized - BD8166EFV-E2 1152881-BD8166EFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1152881-BD8166EFV-E2 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 40-VSSOP (0.213", 5.40mm Width) Applications: TFT-LCD Monitors Mounting: SMD Operating Supply Voltage: 6 V ~ 18 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.rohm.com Manufacturer Package: 40-HTSSOP-B Alternative Parts (Cross-Reference): L9396; CY325; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152881-BD8166EFV-E2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 40-VSSOP (0.213", 5.40mm Width)
Applications: TFT-LCD Monitors
Mounting: SMD
Operating Supply Voltage: 6 V ~ 18 V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 40-HTSSOP-B
Alternative Parts (Cross-Reference): L9396; CY325;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - BD8166EFV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BD8166EFV-E2
Power Management - Specialized BD8166EFV-E2
TFT-LCD Monitors PMIC 40-HTSSOP-B

TFT-LCD Monitors PMIC 40-HTSSOP-B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1152881-BD8166EFV-E2 BD8166EFV-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD8166EFV-E2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901495P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details