ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD8165MUV-E2 BD8165MUV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011477-BD8165MUV-E2 Packaging: Reel - TR Applications: TFT-LCD Monitors Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: VQFN048V7070 Supply Voltage - Operating: 4.2 V to 14 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011477-BD8165MUV-E2 Packaging: Reel - TR Applications: TFT-LCD Monitors Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: VQFN048V7070 Supply Voltage - Operating: 4.2 V to 14 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD8165MUV-E2 - 011477-BD8165MUV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD8165MUV-E2
011477-BD8165MUV-E2
PMIC - PMIC - Power Management - Specialized - BD8165MUV-E2 011477-BD8165MUV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011477-BD8165MUV-E2 Packaging: Reel - TR Applications: TFT-LCD Monitors Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: VQFN048V7070 Supply Voltage - Operating: 4.2 V to 14 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011477-BD8165MUV-E2
Packaging: Reel - TR
Applications: TFT-LCD Monitors
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: VQFN048V7070
Supply Voltage - Operating: 4.2 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - BD8165MUV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BD8165MUV-E2
Power Management - Specialized BD8165MUV-E2
TFT-LCD Panels: Gamma Buffer, VCOM Driver PMIC VQFN048V7070

TFT-LCD Panels: Gamma Buffer, VCOM Driver PMIC VQFN048V7070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 011477-BD8165MUV-E2 BD8165MUV-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD8165MUV-E2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Supervisors - 2467625 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details