ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD8160AEFV-E2 BD8160AEFV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049468-BD8160AEFV-E2 Packaging: Reel - TR Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HTSSOP-B Supply Voltage - Operating: 8 V to 18 V Operating Supply Current: 5mA Alternative Parts (Cross-Reference): FAN7314M; AD8380JSZ; AD8380JS; BD8160AEFV-E2; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049468-BD8160AEFV-E2 Packaging: Reel - TR Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HTSSOP-B Supply Voltage - Operating: 8 V to 18 V Operating Supply Current: 5mA Alternative Parts (Cross-Reference): FAN7314M; AD8380JSZ; AD8380JS; BD8160AEFV-E2; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD8160AEFV-E2 - 049468-BD8160AEFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD8160AEFV-E2
049468-BD8160AEFV-E2
PMIC - PMIC - Power Management - Specialized - BD8160AEFV-E2 049468-BD8160AEFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049468-BD8160AEFV-E2 Packaging: Reel - TR Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HTSSOP-B Supply Voltage - Operating: 8 V to 18 V Operating Supply Current: 5mA Alternative Parts (Cross-Reference): FAN7314M; AD8380JSZ; AD8380JS; BD8160AEFV-E2; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049468-BD8160AEFV-E2
Packaging: Reel - TR
Applications: LCD Display
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-HTSSOP-B
Supply Voltage - Operating: 8 V to 18 V
Operating Supply Current: 5mA
Alternative Parts (Cross-Reference): FAN7314M; AD8380JSZ; AD8380JS; BD8160AEFV-E2;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - BD8160AEFV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BD8160AEFV-E2
Power Management - Specialized BD8160AEFV-E2
LCD Display PMIC 28-HTSSOP-B

LCD Display PMIC 28-HTSSOP-B

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 049468-BD8160AEFV-E2 BD8160AEFV-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD8160AEFV-E2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1905611P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Push Pull, Open Drain
View Details