BD8158FVM are the 1 channel step-up switching regulator which builds in the low voltage FET. Input voltage is 2.1V to 4.0V realizing the low consumption power. High accuracy feedback voltage ±1% is established and the brightness dispersion of TFT-LCD panel is suppressed.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD8158FVM |
| Product Name | 1.5-5.5V 1ch Boost converter |
| Configuration / Function | Boost |
| Package Type | Other; MSOP8 |
| Output Voltage | 2.1 to 14 volts |
| IOUT | 1.4 amps |