ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD8157EFV-E2 BD8157EFV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049467-BD8157EFV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-HTSSOP-B Supply Voltage - Operating: 2.1 V to 4 V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049467-BD8157EFV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-HTSSOP-B Supply Voltage - Operating: 2.1 V to 4 V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD8157EFV-E2 - 049467-BD8157EFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD8157EFV-E2
049467-BD8157EFV-E2
PMIC - PMIC - Power Management - Specialized - BD8157EFV-E2 049467-BD8157EFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049467-BD8157EFV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-HTSSOP-B Supply Voltage - Operating: 2.1 V to 4 V Operating Supply Current: 1.2mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049467-BD8157EFV-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP-B
Supply Voltage - Operating: 2.1 V to 4 V
Operating Supply Current: 1.2mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 049467-BD8157EFV-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD8157EFV-E2
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904869 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - ATL432LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details