ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD8156EFV-E2 BD8156EFV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049465-BD8156EFV-E2 Packaging: Reel - TR Applications: TFT-LCD Monitors Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-HTSSOP-B Supply Voltage - Operating: 6 V to 18 V Operating Supply Current: 3mA to 6mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049465-BD8156EFV-E2 Packaging: Reel - TR Applications: TFT-LCD Monitors Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-HTSSOP-B Supply Voltage - Operating: 6 V to 18 V Operating Supply Current: 3mA to 6mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD8156EFV-E2 - 049465-BD8156EFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD8156EFV-E2
049465-BD8156EFV-E2
PMIC - PMIC - Power Management - Specialized - BD8156EFV-E2 049465-BD8156EFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049465-BD8156EFV-E2 Packaging: Reel - TR Applications: TFT-LCD Monitors Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-HTSSOP-B Supply Voltage - Operating: 6 V to 18 V Operating Supply Current: 3mA to 6mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049465-BD8156EFV-E2
Packaging: Reel - TR
Applications: TFT-LCD Monitors
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-HTSSOP-B
Supply Voltage - Operating: 6 V to 18 V
Operating Supply Current: 3mA to 6mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Power Management - Specialized - BD8156EFV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BD8156EFV-E2
Power Management - Specialized BD8156EFV-E2
TFT-LCD Monitors PMIC 40-HTSSOP-B

TFT-LCD Monitors PMIC 40-HTSSOP-B

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 049465-BD8156EFV-E2 BD8156EFV-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD8156EFV-E2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1896891 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - ATL432EAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details