ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD8153EFV-E2 BD8153EFV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 118797-BD8153EFV-E2 Packaging: Reel - TR Applications: TFT-LCD Monitors Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-HTSSOP-B Supply Voltage - Operating: 2.1 V to 6 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 118797-BD8153EFV-E2 Packaging: Reel - TR Applications: TFT-LCD Monitors Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-HTSSOP-B Supply Voltage - Operating: 2.1 V to 6 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD8153EFV-E2 - 118797-BD8153EFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD8153EFV-E2
118797-BD8153EFV-E2
PMIC - PMIC - Power Management - Specialized - BD8153EFV-E2 118797-BD8153EFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 118797-BD8153EFV-E2 Packaging: Reel - TR Applications: TFT-LCD Monitors Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 24-HTSSOP-B Supply Voltage - Operating: 2.1 V to 6 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 118797-BD8153EFV-E2
Packaging: Reel - TR
Applications: TFT-LCD Monitors
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-HTSSOP-B
Supply Voltage - Operating: 2.1 V to 6 V
Operating Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - BD8153EFV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BD8153EFV-E2
Power Management - Specialized BD8153EFV-E2
TFT-LCD Monitors PMIC 24-HTSSOP-B

TFT-LCD Monitors PMIC 24-HTSSOP-B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 118797-BD8153EFV-E2 BD8153EFV-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD8153EFV-E2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905611 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open drain, push-pull
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details