The BD8152FVM is a 1-channel boost converter designed for input voltages ranging from 2.5V to 5.5V, capable of delivering up to 1.5A output current. It features a current mode PWM system and integrates several protection circuits, including under-voltage lockout, over-current protection, and thermal shutdown. The device operates with a high switching frequency of 600 kHz or 1.2 MHz, depending on the configuration, and has a low on-resistance of 250 mΩ for the integrated FET. The feedback voltage is highly accurate at ±1%, which helps minimize brightness dispersion in applications such as TFT-LCD panels and satellite navigation systems. The operating temperature range is from -40°C to +85°C, making it suitable for various environments. The package dimensions are 2.90mm x 4.00mm x 0.90mm in an MSOP8 format.
BD8152FVM are the 1 channel step-up switching regulator which builds in the low voltage FET. Input voltage is 2.5V to 5.5V realizing the low consumption power. High accuracy feedback voltage ±1% is established and the brightness dispersion of TFT-LCD panel is suppressed.
IC REG BST SEPIC ADJ 1.4A 8MSOP Product overview: BD8152FVM from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.4A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BD8152FVM can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 78006-BD8152FVM
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, SEPIC
Frequency - Switching: 600kHz, 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.4A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 15V (Switch)
Minimum Input Voltage: 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD8152FVM | 739-BD8152FVM | 78006-BD8152FVM |
| Product Name | 2.5-5.5V 1ch Boost converter | 1.4A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD8152FVM |
| Configuration / Function | Boost | Boost, SEPIC | |
| Package Type | Other; MSOP8 | Other; Reel - TR | Other; 8-MSOP |
| Output Voltage | 2.5 to 14 volts | 2.5 volts | |
| IOUT | 1.4 amps | 1.4 amps | 1.4 amps |
| VIN | 2.5 to 5.5 volts | 5.5 volts | 5.5 volts |