"Boost, SEPIC Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.4A (Switch) 8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)"
"Boost, SEPIC Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.4A (Switch) 8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)"
"Boost, SEPIC Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.4A (Switch) 8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)"
IC REG BST SEPIC ADJ 1.4A 8MSOP Product overview: BD8152FVM-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.4A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-BD8152FVM-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049464-BD8152FVM-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, SEPIC
Frequency - Switching: 600kHz, 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.4A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 15V (Switch)
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): ADP1610ARMZ-R7; BD8158FVM-TR; ACT6391MH-T;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC REG BST SEPIC ADJ 1.4A 8MSOP
IC REG BST SEPIC ADJ 1.4A 8MSOP
Boost, SEPIC Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.4A (Switch) 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Switching Voltage Regulators Std 1ch Boost Nosync MSOP8 w/FET
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD8152FVMTR-ND | 739-BD8152FVM-TR | 049464-BD8152FVM-TR | BD8152FVM-TR | BD8152FVM-TR | BD8152FVM-TR | BD8152FVM-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 1.4A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD8152FVM-TR | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | Boost, SEPIC | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | Other; Tape & Reel (TR) | Other; 8-MSOP | SSOP | SSOP; Other; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | ||
| Output Voltage | 2.5 to 15 volts | 14 volts | 2.5 volts | 2.5 volts | 2.5 to 15 volts | ||
| IOUT | 1.4 amps | 1.4 amps | 1.4 amps | 1.4 amps | 1.4 amps | 1.4 amps |