ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD8151EFV-E2 BD8151EFV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913243-BD8151EFV-E2 Operating Temperature Range: -40°C ~ 85°C Features: LCD Monitor, Notebook Display PMIC 20-HTSSOP Package: Reel - TR Package: 20-VSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: BD8151 Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913243-BD8151EFV-E2 Operating Temperature Range: -40°C ~ 85°C Features: LCD Monitor, Notebook Display PMIC 20-HTSSOP Package: Reel - TR Package: 20-VSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: BD8151 Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD8151EFV-E2 - 913243-BD8151EFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD8151EFV-E2
913243-BD8151EFV-E2
PMIC - PMIC - Power Management - Specialized - BD8151EFV-E2 913243-BD8151EFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913243-BD8151EFV-E2 Operating Temperature Range: -40°C ~ 85°C Features: LCD Monitor, Notebook Display PMIC 20-HTSSOP Package: Reel - TR Package: 20-VSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: BD8151 Categories: Integrated Circuits (ICs) Case / Package: 20-HTSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913243-BD8151EFV-E2
Operating Temperature Range: -40°C ~ 85°C
Features: LCD Monitor, Notebook Display PMIC 20-HTSSOP
Package: Reel - TR
Package: 20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BD8151
Categories: Integrated Circuits (ICs)
Case / Package: 20-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Management - Specialized - BD8151EFV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BD8151EFV-E2
Power Management - Specialized BD8151EFV-E2
LCD Monitor, Notebook Display PMIC 20-HTSSOP-B

LCD Monitor, Notebook Display PMIC 20-HTSSOP-B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 913243-BD8151EFV-E2 BD8151EFV-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD8151EFV-E2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 5387302 - RS Components, Ltd.
Specs
Type Tsot
Pins 5
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details