ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD8150KVT-E2 BD8150KVT-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 769920-BD8150KVT-E2 Packaging: Reel package Operating Temperature Range: -30°C ~ 85°C Package: 64-TQFP Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 2.7 V ~ 13 V Family Name: BD8150KVT Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): BD8150KVT; Introduction Date: July 29, 2003 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 769920-BD8150KVT-E2 Packaging: Reel package Operating Temperature Range: -30°C ~ 85°C Package: 64-TQFP Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 2.7 V ~ 13 V Family Name: BD8150KVT Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): BD8150KVT; Introduction Date: July 29, 2003 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD8150KVT-E2 - 769920-BD8150KVT-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD8150KVT-E2
769920-BD8150KVT-E2
PMIC - PMIC - Power Management - Specialized - BD8150KVT-E2 769920-BD8150KVT-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 769920-BD8150KVT-E2 Packaging: Reel package Operating Temperature Range: -30°C ~ 85°C Package: 64-TQFP Applications: LCD TV/Monitor Mounting: SMD Operating Supply Voltage: 2.7 V ~ 13 V Family Name: BD8150KVT Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): BD8150KVT; Introduction Date: July 29, 2003 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 769920-BD8150KVT-E2
Packaging: Reel package
Operating Temperature Range: -30°C ~ 85°C
Package: 64-TQFP
Applications: LCD TV/Monitor
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 13 V
Family Name: BD8150KVT
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): BD8150KVT;
Introduction Date: July 29, 2003
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - BD8150KVT-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BD8150KVT-E2
Power Management - Specialized BD8150KVT-E2
LCD TV/Monitor PMIC 64-TQFP (10x10)

LCD TV/Monitor PMIC 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 769920-BD8150KVT-E2 BD8150KVT-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD8150KVT-E2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220334 - RS Components, Ltd.
Specs
Type Sot-25
Pins 5
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253136-BQ24640RVAT - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 5 to 28 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers