ROHM Semiconductor USA, LLC High precision Gamma Correction ICs with built-in DAC BD8149MUV

Description
The feature of gamma voltage generated IC BD8149MUV provides a single-chip solution with a high-precision 10-bit DACsetting controlled by I2C serial communications interface and a Buffer AMP (12ch). EEPROM auto-read function is alsoincorporated.
Datasheet
Description
The feature of gamma voltage generated IC BD8149MUV provides a single-chip solution with a high-precision 10-bit DACsetting controlled by I2C serial communications interface and a Buffer AMP (12ch). EEPROM auto-read function is alsoincorporated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High precision Gamma Correction ICs with built-in DAC - BD8149MUV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
High precision Gamma Correction ICs with built-in DAC
BD8149MUV
High precision Gamma Correction ICs with built-in DAC BD8149MUV
The feature of gamma voltage generated IC BD8149MUV provides a single-chip solution with a high-precision 10-bit DACsetting controlled by I2C serial communications interface and a Buffer AMP (12ch). EEPROM auto-read function is alsoincorporated.

The feature of gamma voltage generated IC BD8149MUV provides a single-chip solution with a high-precision 10-bit DACsetting controlled by I2C serial communications interface and a Buffer AMP (12ch). EEPROM auto-read function is alsoincorporated.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Switching Voltage Regulators
Product Number BD8149MUV
Product Name High precision Gamma Correction ICs with built-in DAC
Package Type Other; VQFN032V5050
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1904550 - RS Components, Ltd.
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
LM20145-Q1 Automotive Grade 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20145QMH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
6 suppliers
AC DC Converters, Offline Switches - ICE5GR2280AGXUMA1 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width), 12 Leads
VIN 10 to 25.5 volts
fsw 125 kHz
View Details