ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD8132FV-E2 BD8132FV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 201007-BD8132FV-E2 Packaging: Reel - TR Applications: Gamma Correction Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 40-SSOPB Supply Voltage - Operating: 2.3 V to 4 V, 6 V to 18 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 201007-BD8132FV-E2 Packaging: Reel - TR Applications: Gamma Correction Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 40-SSOPB Supply Voltage - Operating: 2.3 V to 4 V, 6 V to 18 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD8132FV-E2 - 201007-BD8132FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD8132FV-E2
201007-BD8132FV-E2
PMIC - PMIC - Power Management - Specialized - BD8132FV-E2 201007-BD8132FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 201007-BD8132FV-E2 Packaging: Reel - TR Applications: Gamma Correction Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 40-SSOPB Supply Voltage - Operating: 2.3 V to 4 V, 6 V to 18 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 201007-BD8132FV-E2
Packaging: Reel - TR
Applications: Gamma Correction
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 40-SSOPB
Supply Voltage - Operating: 2.3 V to 4 V, 6 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - BD8132FV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BD8132FV-E2
Power Management - Specialized BD8132FV-E2
Gamma Correction PMIC 40-SSOP-B

Gamma Correction PMIC 40-SSOP-B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 201007-BD8132FV-E2 BD8132FV-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD8132FV-E2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7098180P - RS Components, Ltd.
Specs
Type SOIC; SOIC
Pins 8
Operating Temperature 40 C (104 F)
View Details
Voltage Reference - ATL432AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details
PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details