Manufacturer: Rohm Semiconductor
Win Source Part Number: 769919-BD8118FM-ME2
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 95°C (TA)
Package: 28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Applications: Backlight
Mounting: SMD
Frequency: 50kHz ~ 550kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 4
Part Status: Obsolete(EOL)
Dimming: PWM
Family Name: BD8118FM
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-HSOP-M
Voltage Supply MAX: 30V
Output Current per Channel: 150mA
Voltage Supply MIN: 4.5V
Introduction Date: March 20, 2007
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
LED Lighting Drivers Auto Grade LED Drvr; Switching Reg type
IC LED DRIVER RGLTR DIM 28HSOP
IC LED DRV RGLTR PWM 28HSOP
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 769919-BD8118FM-ME2 | BD8118FM-ME2 | BD8118FM-ME2 | BD8118FM-ME2 |
| Product Name | Board Mount LED Drivers - BD8118FM-ME2 | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) |