LED Driver IC 2 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 150mA 24-HTSSOP-B
IC LED DRVR CTRLR PWM 24HTSSOP Product overview: BD8113EFV-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD8113EFV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 201005-BD8113EFV-E2
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 2
Dimming: Analog, PWM
Output Voltage: 36V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 24-HTSSOP-B
Maximum Supply Voltage: 30V
Operating Input Voltage(Min): 5V
Channel Output Current: 150mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
LED Lighting Drivers IC LED DRIVER
IC LED DRVR CTRLR PWM 24HTSSOP
IC LED DRIVER CTRLR DIM 24HTSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | BD8113EFV-E2-ND | 137-BD8113EFV-E2 | 201005-BD8113EFV-E2 | BD8113EFV-E2 | BD8113EFV-E2 | BD8113EFV-E2 |
| Product Name | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - BD8113EFV-E2 | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 5 to 30 volts | 5 to 30 volts | 5 volts | 5 to 30 volts | ||
| Output Voltage | 36 volts | 36 volts | ||||
| Output Current | 150 milliamps | 150 milliamps | 150 milliamps |