Manufacturer: Rohm Semiconductor
Win Source Part Number: 913242-BD8112EFV-ME2
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: LED Driver IC 2 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 150mA 24-HTSSOP-B
Package: Reel - TR
Package: 24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BD8112
Categories: Integrated Circuits (ICs)
Case / Package: 24-HTSSOP-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BD8112EFV-ME2CT, BD8112EFV-ME2TR, BD8112EFV-ME2DKR
LED Driver IC 2 Output DC DC Controller Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 150mA 24-HTSSOP-B
IC LED DRVR CTRLR PWM 24HTSSOP Product overview: BD8112EFV-ME2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD8112EFV-ME2 can be used for catalog matching and distributor lookup.
IC LED DRVR CTRLR PWM 24HTSSOP
IC LED DRIVER CTRLR DIM 24HTSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 913242-BD8112EFV-ME2 | BD8112EFV-ME2TR-ND | 137-BD8112EFV-ME2 | BD8112EFV-ME2 | BD8112EFV-ME2 |
| Product Name | PMIC - PMIC - LED Drivers - BD8112EFV-ME2 | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 24-HTSSOP-B | Tape & Reel (TR) | |||
| Input Voltage | 5 to 30 volts | 5 to 30 volts | 5 to 30 volts | ||
| Output Current | 150 milliamps | 150 milliamps |