IC REG LINEAR 8V 500MA 8HTSOP
IC REG LINEAR 8V 500MA 8HTSOP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD80GA5MEFJ-ME2 | BD80GA5MEFJ-ME2 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Package Type | SOIC | |
| Output Voltage | 8 volts | |
| IOUT | 0.5000 amps | 0.5000 amps |