ROHM Semiconductor GmbH 500mA 8V, Fixed Output, High-Accuracy LDO Regulator for Automotive BD80GA5MEFJ-M

Description
BDxxGA5MEFJ-M is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5V to 13.0V). There is a great variety of family products with pre-configured output voltages. It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
Datasheet
Description
BDxxGA5MEFJ-M is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5V to 13.0V). There is a great variety of family products with pre-configured output voltages. It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mA 8V, Fixed Output, High-Accuracy LDO Regulator for Automotive - BD80GA5MEFJ-M - ROHM Semiconductor GmbH
Willich, Germany
500mA 8V, Fixed Output, High-Accuracy LDO Regulator for Automotive
BD80GA5MEFJ-M
500mA 8V, Fixed Output, High-Accuracy LDO Regulator for Automotive BD80GA5MEFJ-M
BDxxGA5MEFJ-M is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5V to 13.0V). There is a great variety of family products with pre-configured output voltages. It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

BDxxGA5MEFJ-M is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5V to 13.0V). There is a great variety of family products with pre-configured output voltages. It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

Supplier's Site Datasheet
Automotive 0.5A Variable Output LDO Regulator - BD80GA5MEFJ-M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Automotive 0.5A Variable Output LDO Regulator
BD80GA5MEFJ-M
Automotive 0.5A Variable Output LDO Regulator BD80GA5MEFJ-M
BDxxGA5MEFJ-M is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. With externalresistance, it is available to set the output voltage at random (from 1.5V to 13.0V).It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting thecircuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

BDxxGA5MEFJ-M is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. With externalresistance, it is available to set the output voltage at random (from 1.5V to 13.0V).It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting thecircuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number BD80GA5MEFJ-M BD80GA5MEFJ-M
Product Name 500mA 8V, Fixed Output, High-Accuracy LDO Regulator for Automotive Automotive 0.5A Variable Output LDO Regulator
Package Type Other; HTSOP-J8 Other; HTSOP-J8
Output Voltage 8 volts 8 volts
IOUT 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

LDO Voltage Regulator IC - 85-BQ25050DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 7 volts
IOUT 1 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3335ARM-1.8-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Power Distribution Switches, Load Drivers - A2982ELWTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2412882P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details