IC REG LINEAR 8V 300MA 8HTSOP Product overview: BD80GA3WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD80GA3WEFJ-E2 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HTSOP-J
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152872-BD80GA3WEFJ-
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC REG LINEAR 8V 300MA 8HTSOP
IC REG LINEAR 8V 300MA 8HTSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BD80GA3WEFJ-E2 | BD80GA3WEFJ-E2TR-ND | 1152872-BD80GA3WEFJ-E2 | BD80GA3WEFJ-E2 | BD80GA3WEFJ-E2 |
| Product Name | 8V 300MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - BD80GA3WEFJ-E2 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | |||
| Output Voltage | 8 volts | 8 volts | 8 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| VIN | 14 volts | 14 volts |